Vishay Precision Group Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay CRCW0603499RFKEAHP.

Description
RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay - 29AC3589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay
29AC3589
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay 29AC3589
RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3589
Product Name Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details