Vishay Precision Group Chip Resistor - Surface Mount CRCW0603499RFKEA

Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-499HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499HTR-ND
Chip Resistor - Surface Mount 541-499HTR-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499HDKR-ND
Chip Resistor - Surface Mount 541-499HDKR-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499HCT-ND
Chip Resistor - Surface Mount 541-499HCT-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603499RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603499RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603499RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
SMD 75V Resistor - 52-CRCW0603499RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW0603499RFKEA
SMD 75V Resistor 52-CRCW0603499RFKEA
0603 499R 1% 75V Thick Film SMD Resistor Product overview: CRCW0603499RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499RFKEA can be used for catalog matching and distributor lookup.

0603 499R 1% 75V Thick Film SMD Resistor Product overview: CRCW0603499RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790447
Surface Mount Resistors 6790447
Vishay CRCW0603499RFKEA

Vishay CRCW0603499RFKEA

Supplier's Site
Surface Mount Resistors - 1818091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818091
Surface Mount Resistors 1818091
Vishay CRCW0603499RFKEA

Vishay CRCW0603499RFKEA

Supplier's Site
Surface Mount Resistors - 1694406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694406
Surface Mount Resistors 1694406
Vishay CRCW0603499RFKEA

Vishay CRCW0603499RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326326-CRCW0603499RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326326-CRCW0603499RFKEA
Resistors - Chip Resistor - Surface Mount 1326326-CRCW0603499RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326326-CRCW0603499R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 499 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-499HDKR,D11/CRCW 0603 100 499R 1% ET1 E3,541-499HCT,541-49 9HTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326326-CRCW0603499RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-499HDKR,D11/CRCW0603 100 499R 1% ET1 E3,541-499HCT,541-499HTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5398 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5398
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5398
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603499RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603499RFKEA
Chip Resistor - Surface Mount CRCW0603499RFKEA
RES SMD 499 OHM 1% 1/10W 0603

RES SMD 499 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-499HTR-ND CRCW0603499RFKEA 52-CRCW0603499RFKEA 6790447 1818091 1326326-CRCW0603499RFKEA 61M5398 CRCW0603499RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:... SMD 75V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details