Vishay Intertechnology, Inc. Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603499KFKEC

Description
Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603499KFKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603499KFKEC
Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603499KFKEC
Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603499KFKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603499KFKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603499KFKECDKR-ND
RES SMD 499K OHM 1% 1/8W 0603

RES SMD 499K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603499KFKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603499KFKECTR-ND
Chip Resistor - Surface Mount 541-CRCW0603499KFKECTR-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603499KFKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603499KFKECCT-ND
Chip Resistor - Surface Mount 541-CRCW0603499KFKECCT-ND
RES SMD 499K OHM 1% 1/8W 0603

RES SMD 499K OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603499KFKEC 541-CRCW0603499KFKECDKR-ND
Product Name Res Thick Film 0603 499K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details