RES 499Kohm .25W 1% 0603 SMD
499 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
499 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
499 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, AEC-Q200, 499K, 1%, 0.33W, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0603499KFKEAHP | 541-499KSTR-ND | 84AH5238 |
| Product Name | RES 499K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Res, Aec-Q200, 499K, 1%, 0.33W, 0603 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Resistance Range | 499000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.2500 watts | 0.3330 watts | |
| Configuration | Single Resistor | Single Resistor |