Vishay Precision Group Surface Mount Resistors CRCW0603499KFKEA

Description
Vishay CRCW0603499KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603499KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790443
Surface Mount Resistors 6790443
Vishay CRCW0603499KFKEA

Vishay CRCW0603499KFKEA

Supplier's Site
Surface Mount Resistors - 1694405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694405
Surface Mount Resistors 1694405
Vishay CRCW0603499KFKEA

Vishay CRCW0603499KFKEA

Supplier's Site
Surface Mount Resistors - 1818077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818077
Surface Mount Resistors 1818077
Vishay CRCW0603499KFKEA

Vishay CRCW0603499KFKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW0603499KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603499KFKEA
Automotive 75V 100mW Resistor 52-CRCW0603499KFKEA
0603 Thick Film Resistor, 499kΩ, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603499KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 499kΩ, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603499KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-499KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KHTR-ND
Chip Resistor - Surface Mount 541-499KHTR-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KHCT-ND
Chip Resistor - Surface Mount 541-499KHCT-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KHDKR-ND
Chip Resistor - Surface Mount 541-499KHDKR-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329185-CRCW0603499KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329185-CRCW0603499KFKEA
Resistors - Chip Resistor - Surface Mount 1329185-CRCW0603499KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329185-CRCW0603499K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-499KHTR,541-499K HCT,D11/CRCW0603 100 499K 1% ET1 E3,541-499KHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329185-CRCW0603499KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-499KHTR,541-499KHCT,D11/CRCW0603 100 499K 1% ET1 E3,541-499KHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW0603499KFKEA - CRCW0603499KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603499KFKEA
CRCW0603499KFKEA
CRCW0603499KFKEA CRCW0603499KFKEA
CRCW0603499KFKEA

CRCW0603499KFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603499KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603499KFKEA
Chip Resistor - Surface Mount CRCW0603499KFKEA
RES SMD 499K OHM 1% 1/10W 0603

RES SMD 499K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Vishay - 52K8568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Vishay
52K8568
Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Vishay 52K8568
RES, THICK FILM, 499K, 1%, 0.1W, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.1W, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 499K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3937
Res, Thick Film, 499K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3937
RES, THICK FILM, 499K, 1%, 0.1W, 0603, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.1W, 0603, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6790443 1818077 52-CRCW0603499KFKEA 541-499KHTR-ND 1329185-CRCW0603499KFKEA CRCW0603499KFKEA CRCW0603499KFKEA 52K8568 42K3937
Product Name Surface Mount Resistors Surface Mount Resistors Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount CRCW0603499KFKEA Chip Resistor - Surface Mount Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 499K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details