Vishay Intertechnology, Inc. RES 499K 1% 0.1W 0603 CRCW06034993FT

Description
RES 499K 1% 0.1W 0603
Request a Quote
Description
RES 499K 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K 1% 0.1W 0603 - CRCW06034993FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K 1% 0.1W 0603
CRCW06034993FT
RES 499K 1% 0.1W 0603 CRCW06034993FT
RES 499K 1% 0.1W 0603

RES 499K 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034993FT
Product Name RES 499K 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details