VISHAY INTERTECHNOLOGY, INC.
CRCW06034991FRT2 -- 4.99K 1% 100PPM TF 0603
Vishay Intertechnology, Inc.
4.99K 1% 100PPM TF 0603
CRCW06034991FRT2
Description
4.99K 1% 100PPM TF 0603
Request a Quote
Email Supplier
Description
4.99K 1% 100PPM TF 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034991FRT2 |
|
Product Name
|
4.99K 1% 100PPM TF 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
2 suppliers