Vishay Precision Group CRCW060348K7FKTA CRCW060348K7FKTA

Description
CRCW060348K7FKTA
Request a Quote Datasheet
Description
CRCW060348K7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060348K7FKTA - CRCW060348K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060348K7FKTA
CRCW060348K7FKTA
CRCW060348K7FKTA CRCW060348K7FKTA
CRCW060348K7FKTA

CRCW060348K7FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060348K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060348K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060348K7FKTATR-ND
48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060348K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060348K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060348K7FKTADKR-ND
RES SMD 48.7K OHM 1% 1/10W 0603

RES SMD 48.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060348K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060348K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060348K7FKTACT-ND
RES SMD 48.7K OHM 1% 1/10W 0603

RES SMD 48.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4249
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4249
RES, THICK FILM, 48K7, 1%, 0.1W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 48K7, 1%, 0.1W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060348K7FKTA 541-CRCW060348K7FKTATR-ND 07J4249
Product Name CRCW060348K7FKTA Chip Resistor - Surface Mount Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details