487 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 487 OHM 1% 1/10W 0603
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0603487RFKEAC-ND | 873-CRCW0603487RFKEAC |
| Product Name | Chip Resistor - Surface Mount | RES 487 OHM 1% 1/10W 0603 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | |
| Resistance Range | 487 ohms | 487 ohms |