Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603487KFKEA

Description
487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-487KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KHCT-ND
Chip Resistor - Surface Mount 541-487KHCT-ND
487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KHDKR-ND
Chip Resistor - Surface Mount 541-487KHDKR-ND
487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KHTR-ND
Chip Resistor - Surface Mount 541-487KHTR-ND
487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 487Kohms 1% - CRCW0603487KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 487Kohms 1%
CRCW0603487KFKEA
Thick Film Resistors - SMD 1/10watt 487Kohms 1% CRCW0603487KFKEA
Thick Film Resistors - SMD 1/10watt 487Kohms 1%

Thick Film Resistors - SMD 1/10watt 487Kohms 1%

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW0603487KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603487KFKEA
SMD 75V 100mW Resistor 52-CRCW0603487KFKEA
0603 Thick Film Chip Resistor, 487kΩ, 1% Tol, 75V, 100mW, SMD Product overview: CRCW0603487KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603487KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor, 487kΩ, 1% Tol, 75V, 100mW, SMD Product overview: CRCW0603487KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603487KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 487 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 487 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 487K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3935
Res, Thick Film, 487K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3935
RES, THICK FILM, 487K, 1%, 0.1W, 0603, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487K, 1%, 0.1W, 0603, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 487kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603487KFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 487kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603487KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 487kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603487KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 487kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 487kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-487KHCT-ND CRCW0603487KFKEA 52-CRCW0603487KFKEA 42K3935 17930-CRCW0603487KFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 487Kohms 1% SMD 75V 100mW Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 487K, 1%, 0.1W, 0603, Reel; Resistance Vishay 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 487kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details