VISHAY INTERTECHNOLOGY, INC.
CRCW060347R5FT -- RESISTOR, 0603, 47.5, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 47.5, 1%
CRCW060347R5FT
Description
RESISTOR, 0603, 47.5, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 47.5, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060347R5FT |
|
Product Name
|
RESISTOR, 0603, 47.5, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
18000 ohms
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details