Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW060347R5FKTB

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW060347R5FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW060347R5FKTB
Resistor-Fixed-Single-Surface-Mount CRCW060347R5FKTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW060347R5FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060347R5FKTB-ND
Chip Resistor - Surface Mount CRCW060347R5FKTB-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 47.5 1% 100 Rt5 Rohs Compliant Vishay - 48P9366 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 47.5 1% 100 Rt5 Rohs Compliant Vishay
48P9366
Crcw0603 47.5 1% 100 Rt5 Rohs Compliant Vishay 48P9366
CRCW0603 47.5 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0603 47.5 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060347R5FKTB CRCW060347R5FKTB-ND 48P9366
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw0603 47.5 1% 100 Rt5 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers