Vishay Precision Group Chip Resistor - Surface Mount CRCW060347R5FKEA

Description
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.5HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5HDKR-ND
Chip Resistor - Surface Mount 541-47.5HDKR-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5HTR-ND
Chip Resistor - Surface Mount 541-47.5HTR-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5HCT-ND
Chip Resistor - Surface Mount 541-47.5HCT-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060347R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060347R5FKEA
Thick Film ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060347R5FKEA
Thick Film ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
SMD 47.5 Ohm 75V 100mW Resistor - 52-CRCW060347R5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47.5 Ohm 75V 100mW Resistor
52-CRCW060347R5FKEA
SMD 47.5 Ohm 75V 100mW Resistor 52-CRCW060347R5FKEA
0603 Thick Film Resistor, 47.5 Ohm, 1% Tol, 75V, 100mW, SMD Product overview: CRCW060347R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347R5FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 47.5 Ohm, 1% Tol, 75V, 100mW, SMD Product overview: CRCW060347R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347R5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033768-CRCW060347R5FKEA
Resistors - Chip Resistor - Surface Mount 1033768-CRCW060347R5FKEA
Win Source Part Number: 1033768-CRCW060347R5 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 47.5 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MC0603SAF470JT5E; RC0603FR-0747R5L; AC0603FR-0747R5L; RC0603FR-1347R5L; RK73H1JTTD47R5F; RK73H1JTTD47R0F; RK73H1JTTD43R0FCRCW0 60347R5FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 47R5 1% ET1 E3,541-47.5HTR,541-4 7.5HCT,541-47.5HDKR Base Product Number: CRCW0603

Win Source Part Number: 1033768-CRCW060347R5FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47.5 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MC0603SAF470JT5E; RC0603FR-0747R5L; AC0603FR-0747R5L; RC0603FR-1347R5L; RK73H1JTTD47R5F; RK73H1JTTD47R0F; RK73H1JTTD43R0FCRCW060347R5FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 47R5 1% ET1 E3,541-47.5HTR,541-47.5HCT,541-47.5HDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Vishay - 52K8553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Vishay
52K8553
Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Vishay 52K8553
RES, THICK FILM, 47R5, 1%, 0.1W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.1W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8554
Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8554
RES, THICK FILM, 47R5, 1%, 0.1W, 0603, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.1W, 0603, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060347R5FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060347R5FKEA
Resistors - Chip Resistor - Surface Mount CRCW060347R5FKEA
RES SMD 47.5 OHM 1% 1/10W 0603

RES SMD 47.5 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-47.5HDKR-ND CRCW060347R5FKEA 52-CRCW060347R5FKEA 1033768-CRCW060347R5FKEA 52K8553 52K8554 CRCW060347R5FKEA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... SMD 47.5 Ohm 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details