Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060347R0JNTB

Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060347R0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060347R0JNTB-ND
Chip Resistor - Surface Mount CRCW060347R0JNTB-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 47 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060347R0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 47 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060347R0JNTB
Res Thick Film 0603 47 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060347R0JNTB
Res Thick Film 0603 47 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 47 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Crcw0603 47 5% 200 Rt5 Rohs Compliant Vishay - 48P9361 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 47 5% 200 Rt5 Rohs Compliant Vishay
48P9361
Crcw0603 47 5% 200 Rt5 Rohs Compliant Vishay 48P9361
CRCW0603 47 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0603 47 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060347R0JNTB-ND CRCW060347R0JNTB 48P9361
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 47 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Crcw0603 47 5% 200 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD395GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details