Vishay Precision Group Chip Resistor - Surface Mount CRCW060347R0FKTA

Description
RES SMD 47 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 47 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060347R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060347R0FKTACT-ND
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060347R0FKTATR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060347R0FKTADKR-ND
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 47.0 OHM 1/10W 1% 0603 SMD - CRCW060347R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/10W 1% 0603 SMD
CRCW060347R0FKTA
RES 47.0 OHM 1/10W 1% 0603 SMD CRCW060347R0FKTA
RES 47.0ohm 1/10W 1% 0603 SMD

RES 47.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay - 48F4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay
48F4401
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay 48F4401
RES, THICK FILM, 47R, 1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 47R, 1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060347R0FKTACT-ND CRCW060347R0FKTA 48F4401
Product Name Chip Resistor - Surface Mount RES 47.0 OHM 1/10W 1% 0603 SMD Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details