Vishay Precision Group Chip Resistor - Surface Mount CRCW060347R0FKEA

Description
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0HCT-ND
Chip Resistor - Surface Mount 541-47.0HCT-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0HDKR-ND
Chip Resistor - Surface Mount 541-47.0HDKR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0HTR-ND
Chip Resistor - Surface Mount 541-47.0HTR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Series:CRCW; Resistance:47ohm; Resistance Tolerance:1%; Power Rating:100mW; Operating Temperature ... - CRCW060347R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:47ohm; Resistance Tolerance:1%; Power Rating:100mW; Operating Temperature ...
CRCW060347R0FKEA
Series:CRCW; Resistance:47ohm; Resistance Tolerance:1%; Power Rating:100mW; Operating Temperature ... CRCW060347R0FKEA
Series:CRCW; Resistance:47ohm; Resistance Tolerance:1%; Power Rating:100mW; Operating Temperature ...

Series:CRCW; Resistance:47ohm; Resistance Tolerance:1%; Power Rating:100mW; Operating Temperature ...

Supplier's Site
Surface Mount Resistors - 6790437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790437
Surface Mount Resistors 6790437
Vishay CRCW060347R0FKEA

Vishay CRCW060347R0FKEA

Supplier's Site
Surface Mount Resistors - 1817973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817973
Surface Mount Resistors 1817973
Vishay CRCW060347R0FKEA

Vishay CRCW060347R0FKEA

Supplier's Site
Surface Mount Resistors - 1694402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694402
Surface Mount Resistors 1694402
Vishay CRCW060347R0FKEA

Vishay CRCW060347R0FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060347R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060347R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW060347R0FKEA
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW060347R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060347R0FKEA
Chip Resistor - Surface Mount CRCW060347R0FKEA
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay - 72M6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay
72M6842
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay 72M6842
RES, THICK FILM, 47R, 1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3928
Res, Thick Film, 47R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3928
RES, THICK FILM, 47R, 1%, 0.1W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.1W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-47.0HCT-ND CRCW060347R0FKEA 6790437 1817973 CRCW060347R0FKEA CRCW060347R0FKEA 72M6842 42K3928
Product Name Chip Resistor - Surface Mount Series:CRCW; Resistance:47ohm; Resistance Tolerance:1%; Power Rating:100mW; Operating Temperature ... Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 47R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data