Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060347R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3917 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3917
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3917
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7514 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7514
Resistance Vishay 25AC7514
Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3002
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3002
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W3917 25AC7514
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details