Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 47Mohms 5% CRCW060347M0JPTA

Description
Thick Film Resistors - SMD 1/10watt 47Mohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/10watt 47Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 47Mohms 5% - CRCW060347M0JPTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 47Mohms 5%
CRCW060347M0JPTA
Thick Film Resistors - SMD 1/10watt 47Mohms 5% CRCW060347M0JPTA
Thick Film Resistors - SMD 1/10watt 47Mohms 5%

Thick Film Resistors - SMD 1/10watt 47Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060347M0JPTA
Product Name Thick Film Resistors - SMD 1/10watt 47Mohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details