Vishay Precision Group CRCW060347K5FKTA CRCW060347K5FKTA

Description
CRCW060347K5FKTA
Request a Quote Datasheet
Description
CRCW060347K5FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060347K5FKTA - CRCW060347K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060347K5FKTA
CRCW060347K5FKTA
CRCW060347K5FKTA CRCW060347K5FKTA
CRCW060347K5FKTA

CRCW060347K5FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060347K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060347K5FKTACT-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060347K5FKTADKR-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060347K5FKTATR-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 92B6360 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B6360
Thick Film Chip Resistor; Resistance Vishay 92B6360
THICK FILM CHIP RESISTOR; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060347K5FKTA 541-CRCW060347K5FKTACT-ND 92B6360
Product Name CRCW060347K5FKTA Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details