Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW060347K5FKEC | CRCW060347K5FKEC-ND |
| Product Name | Res Thick Film 0603 47.5K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 10 watts | 0.1250 watts |