Vishay Precision Group Surface Mount Resistors CRCW060347K5FKEA

Description
Vishay CRCW060347K5FKEA
Request a Quote Datasheet
Description
Vishay CRCW060347K5FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790434
Surface Mount Resistors 6790434
Vishay CRCW060347K5FKEA

Vishay CRCW060347K5FKEA

Supplier's Site
Surface Mount Resistors - 1694401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694401
Surface Mount Resistors 1694401
Vishay CRCW060347K5FKEA

Vishay CRCW060347K5FKEA

Supplier's Site
Surface Mount Resistors - 1817939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817939
Surface Mount Resistors 1817939
Vishay CRCW060347K5FKEA

Vishay CRCW060347K5FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-47.5KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KHTR-ND
Chip Resistor - Surface Mount 541-47.5KHTR-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KHCT-ND
Chip Resistor - Surface Mount 541-47.5KHCT-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KHDKR-ND
Chip Resistor - Surface Mount 541-47.5KHDKR-ND
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060347K5FKEA - CRCW060347K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060347K5FKEA
CRCW060347K5FKEA
CRCW060347K5FKEA CRCW060347K5FKEA
CRCW060347K5FKEA

CRCW060347K5FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060347K5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060347K5FKEA
Chip Resistor - Surface Mount CRCW060347K5FKEA
RES SMD 47.5K OHM 1% 1/10W 0603

RES SMD 47.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Vishay - 52K8550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Vishay
52K8550
Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Vishay 52K8550
RES, THICK FILM, 47K5, 1%, 0.1W, 0603; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.1W, 0603; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3927
Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3927
RES, THICK FILM, 47K5, 1%, 0.1W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.1W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5393
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5393
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6790434 1817939 541-47.5KHTR-ND CRCW060347K5FKEA CRCW060347K5FKEA 52K8550 42K3927 61M5393
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW060347K5FKEA Chip Resistor - Surface Mount Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 47500 ohms 47500 ohms 47500 ohms 47500 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details