Vishay Intertechnology, Inc. Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060347K0JNEB

Description
Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060347K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060347K0JNEB
Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060347K0JNEB
Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060347K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060347K0JNEBTR-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060347K0JNEB 541-CRCW060347K0JNEBTR-ND
Product Name Res Thick Film 0603 47K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details