Vishay Precision Group RES, SM 47K OHM 1/10W 5% CRCW060347K0JNEA

Description
RES, SM 47Kohm 1/10W 5%
Request a Quote Datasheet
Description
RES, SM 47Kohm 1/10W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, SM 47K OHM 1/10W 5% - CRCW060347K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SM 47K OHM 1/10W 5%
CRCW060347K0JNEA
RES, SM 47K OHM 1/10W 5% CRCW060347K0JNEA
RES, SM 47Kohm 1/10W 5%

RES, SM 47Kohm 1/10W 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-47KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KGCT-ND
Chip Resistor - Surface Mount 541-47KGCT-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KGDKR-ND
Chip Resistor - Surface Mount 541-47KGDKR-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KGTR-ND
Chip Resistor - Surface Mount 541-47KGTR-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 75V Resistor - 52-CRCW060347K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW060347K0JNEA
Automotive SMD 75V Resistor 52-CRCW060347K0JNEA
0603 47kR 5% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW060347K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347K0JNEA can be used for catalog matching and distributor lookup.

0603 47kR 5% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW060347K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060347K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47K, 5%, 0.1W, 0603; Resistance Vishay - 59M6815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.1W, 0603; Resistance Vishay
59M6815
Res, Thick Film, 47K, 5%, 0.1W, 0603; Resistance Vishay 59M6815
RES, THICK FILM, 47K, 5%, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 22J0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.1W, 0603, Reel; Resistance Vishay
22J0426
Res, Thick Film, 47K, 5%, 0.1W, 0603, Reel; Resistance Vishay 22J0426
RES, THICK FILM, 47K, 5%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060347K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060347K0JNEA
Chip Resistor - Surface Mount CRCW060347K0JNEA
RES SMD 47K OHM 5% 1/10W 0603

RES SMD 47K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060347K0JNEA 541-47KGCT-ND 52-CRCW060347K0JNEA 59M6815 22J0426 CRCW060347K0JNEA
Product Name RES, SM 47K OHM 1/10W 5% Chip Resistor - Surface Mount Automotive SMD 75V Resistor Res, Thick Film, 47K, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 47K, 5%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details