Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060347K0FKTA

Description
Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060347K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060347K0FKTA
Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060347K0FKTA
Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060347K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060347K0FKTATR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060347K0FKTACT-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060347K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060347K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060347K0FKTADKR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4239
Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4239
RES, THICK FILM, 47K, 1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 47K, 1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 47Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK8621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK8621
Res, 47Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK8621
RES, 47KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

RES, 47KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060347K0FKTA 541-CRCW060347K0FKTATR-ND 07J4239 33AK8621
Product Name Thick Film ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 47Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers