Vishay Intertechnology, Inc. RESN 0603LF-475, 1%, 0603LF CRCW0603475RFKEB

Description
RESN 0603LF-475, 1%, 0603LF
Request a Quote Datasheet
Description
RESN 0603LF-475, 1%, 0603LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESN 0603LF-475, 1%, 0603LF - CRCW0603475RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN 0603LF-475, 1%, 0603LF
CRCW0603475RFKEB
RESN 0603LF-475, 1%, 0603LF CRCW0603475RFKEB
RESN 0603LF-475, 1%, 0603LF

RESN 0603LF-475, 1%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603475RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603475RFKEB-ND
Chip Resistor - Surface Mount CRCW0603475RFKEB-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603475RFKEB CRCW0603475RFKEB-ND
Product Name RESN 0603LF-475, 1%, 0603LF Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details