Vishay Intertechnology, Inc. RESISTOR 47.5K 1% 0603 CRCW0603475K1

Description
RESISTOR 47.5K 1% 0603
Request a Quote
Description
RESISTOR 47.5K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 47.5K 1% 0603 - CRCW0603475K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 47.5K 1% 0603
CRCW0603475K1
RESISTOR 47.5K 1% 0603 CRCW0603475K1
RESISTOR 47.5K 1% 0603

RESISTOR 47.5K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603475K1
Product Name RESISTOR 47.5K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details