VISHAY INTERTECHNOLOGY, INC.
CRCW06034752FT -- RES, CHIP, 47.5K OHM
Vishay Intertechnology, Inc.
RES, CHIP, 47.5K OHM
CRCW06034752FT
Description
RES, CHIP, 47.5Kohm
Request a Quote
Email Supplier
Description
RES, CHIP, 47.5Kohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034752FT |
|
Product Name
|
RES, CHIP, 47.5K OHM |
|
Resistance Range
|
47500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010; 2010
View Details