Vishay Intertechnology, Inc. RES, CHIP, 100PPM 4.75 K, 1%, 1/16W CRCW06034751FRT2

Description
RES, CHIP, 100PPM 4.75 K, 1%, 1/16W
Request a Quote
Description
RES, CHIP, 100PPM 4.75 K, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 100PPM 4.75 K, 1%, 1/16W - CRCW06034751FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 100PPM 4.75 K, 1%, 1/16W
CRCW06034751FRT2
RES, CHIP, 100PPM 4.75 K, 1%, 1/16W CRCW06034751FRT2
RES, CHIP, 100PPM 4.75 K, 1%, 1/16W

RES, CHIP, 100PPM 4.75 K, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034751FRT2
Product Name RES, CHIP, 100PPM 4.75 K, 1%, 1/16W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details