VISHAY INTERTECHNOLOGY, INC.
CRCW06034751FRT1E3 -- RES 4.75K 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 4.75K 1% 0.1W 0603
CRCW06034751FRT1E3
Description
RES 4.75K 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 4.75K 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034751FRT1E3 |
|
Product Name
|
RES 4.75K 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details