Vishay Intertechnology, Inc. RES 4.75K OHM 1% 1-16W 0603 CRCW06034751FRT

Description
RES 4.75Kohm 1% 1-16W 0603
Request a Quote
Description
RES 4.75Kohm 1% 1-16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1% 1-16W 0603 - CRCW06034751FRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 1-16W 0603
CRCW06034751FRT
RES 4.75K OHM 1% 1-16W 0603 CRCW06034751FRT
RES 4.75Kohm 1% 1-16W 0603

RES 4.75Kohm 1% 1-16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034751FRT
Product Name RES 4.75K OHM 1% 1-16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details