Vishay Intertechnology, Inc. RES 475R 1% 0.1W 0603 CRCW06034750FT

Description
RES 475R 1% 0.1W 0603
Request a Quote
Description
RES 475R 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 475R 1% 0.1W 0603 - CRCW06034750FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475R 1% 0.1W 0603
CRCW06034750FT
RES 475R 1% 0.1W 0603 CRCW06034750FT
RES 475R 1% 0.1W 0603

RES 475R 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034750FT
Product Name RES 475R 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers