Vishay Intertechnology, Inc. RES 4.7K OHM 5% 1/16W 0603 CRCW0603472JRT

Description
RES 4.7Kohm 5% 1/16W 0603
Request a Quote
Description
RES 4.7Kohm 5% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 5% 1/16W 0603 - CRCW0603472JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5% 1/16W 0603
CRCW0603472JRT
RES 4.7K OHM 5% 1/16W 0603 CRCW0603472JRT
RES 4.7Kohm 5% 1/16W 0603

RES 4.7Kohm 5% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603472JRT
Product Name RES 4.7K OHM 5% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details