VISHAY INTERTECHNOLOGY, INC.
CRCW0603471JRT -- RES 470 OHM 5% 1/16W 0603
Vishay Intertechnology, Inc.
RES 470 OHM 5% 1/16W 0603
CRCW0603471JRT
Description
RES 470ohm 5% 1/16W 0603
Request a Quote
Email Supplier
Description
RES 470ohm 5% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603471JRT |
|
Product Name
|
RES 470 OHM 5% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
2200 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details