Vishay Intertechnology, Inc. RES-SMD 0603 1/16W 5% 470 OHM CRCW0603471J

Description
RES-SMD 0603 1/16W 5% 470ohm
Request a Quote
Description
RES-SMD 0603 1/16W 5% 470ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 0603 1/16W 5% 470 OHM - CRCW0603471J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 0603 1/16W 5% 470 OHM
CRCW0603471J
RES-SMD 0603 1/16W 5% 470 OHM CRCW0603471J
RES-SMD 0603 1/16W 5% 470ohm

RES-SMD 0603 1/16W 5% 470ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603471J
Product Name RES-SMD 0603 1/16W 5% 470 OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details