RES SMD 470 OHM 5% 1/10W 0603
RES SMD 470 OHM 5% 1/10W 0603
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW0603470RJNTACT-ND | CRCW0603470RJNTA |
| Product Name | Chip Resistor - Surface Mount | RES 470 OHM 5% 0603 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 470 ohms | 470 ohms |