Vishay Precision Group Chip Resistor - Surface Mount CRCW0603470RJNEAHP

Description
470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470SATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470SATR-ND
Chip Resistor - Surface Mount 541-470SATR-ND
470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470SACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470SACT-ND
Chip Resistor - Surface Mount 541-470SACT-ND
470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470SADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470SADKR-ND
Chip Resistor - Surface Mount 541-470SADKR-ND
470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 470ohms 5% 200ppm High Power Learn More - CRCW0603470RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 470ohms 5% 200ppm High Power Learn More
CRCW0603470RJNEAHP
Thick Film Resistors - SMD 1/4watt 470ohms 5% 200ppm High Power Learn More CRCW0603470RJNEAHP
Thick Film Resistors - SMD 1/4watt 470ohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1/4watt 470ohms 5% 200ppm High Power Learn More

Supplier's Site
Crcw0603-Hp 200 470R 5% Et1 E3 Rohs Compliant Vishay - 24T7179 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603-Hp 200 470R 5% Et1 E3 Rohs Compliant Vishay
24T7179
Crcw0603-Hp 200 470R 5% Et1 E3 Rohs Compliant Vishay 24T7179
CRCW0603-HP 200 470R 5% ET1 E3 ROHS COMPLIANT: YES

CRCW0603-HP 200 470R 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-470SATR-ND CRCW0603470RJNEAHP 24T7179
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 470ohms 5% 200ppm High Power Learn More Crcw0603-Hp 200 470R 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers