Vishay Precision Group RES 470 OHM 1/10W 5% 0603 SMD CRCW0603470RJNEA

Description
RES 470ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 470ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W 5% 0603 SMD - CRCW0603470RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W 5% 0603 SMD
CRCW0603470RJNEA
RES 470 OHM 1/10W 5% 0603 SMD CRCW0603470RJNEA
RES 470ohm 1/10W 5% 0603 SMD

RES 470ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-470GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470GCT-ND
Chip Resistor - Surface Mount 541-470GCT-ND
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470GDKR-ND
Chip Resistor - Surface Mount 541-470GDKR-ND
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470GTR-ND
Chip Resistor - Surface Mount 541-470GTR-ND
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW0603470RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603470RJNEA
Automotive 75V 100mW Resistor 52-CRCW0603470RJNEA
0603 Thick Film Resistor, 470R, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RJNEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 470R, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327044-CRCW0603470RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327044-CRCW0603470RJNEA
Resistors - Chip Resistor - Surface Mount 1327044-CRCW0603470RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 1327044-CRCW0603470R JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-470GCT,541-470GD KR,D11/CRCW0603 200 470R 5% ET1 E3,541-470GTR,Q69368 17BK Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327044-CRCW0603470RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-470GCT,541-470GDKR,D11/CRCW0603 200 470R 5% ET1 E3,541-470GTR,Q6936817BK
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Vishay - 59M6817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Vishay
59M6817
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Vishay 59M6817
RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 48F4414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Vishay
48F4414
Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Vishay 48F4414
RES, THICK FILM, 470R, 5%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 31AC6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
31AC6366
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 31AC6366
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603470RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603470RJNEA
Chip Resistor - Surface Mount CRCW0603470RJNEA
RES SMD 470 OHM 5% 1/10W 0603

RES SMD 470 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603470RJNEA 541-470GCT-ND 52-CRCW0603470RJNEA 1327044-CRCW0603470RJNEA 59M6817 48F4414 31AC6366 CRCW0603470RJNEA
Product Name RES 470 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details