Vishay Intertechnology, Inc. RES 470 OHM .1W 5% 0603 CRCW0603470RJKTA

Description
RES 470ohm .1W 5% 0603
Request a Quote
Description
RES 470ohm .1W 5% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM .1W 5% 0603 - CRCW0603470RJKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM .1W 5% 0603
CRCW0603470RJKTA
RES 470 OHM .1W 5% 0603 CRCW0603470RJKTA
RES 470ohm .1W 5% 0603

RES 470ohm .1W 5% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603470RJKTA
Product Name RES 470 OHM .1W 5% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details