Vishay Precision Group Chip Resistor - Surface Mount CRCW0603470RFKTA

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603470RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603470RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603470RFKTACT-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603470RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603470RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603470RFKTADKR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603470RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603470RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603470RFKTATR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 470 OHM 1/10W 1% 0603 SMD - CRCW0603470RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W 1% 0603 SMD
CRCW0603470RFKTA
RES 470 OHM 1/10W 1% 0603 SMD CRCW0603470RFKTA
RES 470ohm 1/10W 1% 0603 SMD

RES 470ohm 1/10W 1% 0603 SMD

Supplier's Site
470 Ohm 100mW 75V Resistor - 52-CRCW0603470RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 100mW 75V Resistor
52-CRCW0603470RFKTA
470 Ohm 100mW 75V Resistor 52-CRCW0603470RFKTA
470 Ohm 1% 0603 Chip Resistor, 100mW, 75V, Thick Film Product overview: CRCW0603470RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKTA can be used for catalog matching and distributor lookup.

470 Ohm 1% 0603 Chip Resistor, 100mW, 75V, Thick Film Product overview: CRCW0603470RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay - 29C2072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay
29C2072
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay 29C2072
RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0603470RFKTACT-ND CRCW0603470RFKTA 52-CRCW0603470RFKTA 29C2072
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/10W 1% 0603 SMD 470 Ohm 100mW 75V Resistor Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details