Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603470RFKEB

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603470RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603470RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603470RFKEBCT-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603470RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603470RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603470RFKEBTR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 470ohms 1% - CRCW0603470RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 470ohms 1%
CRCW0603470RFKEB
Thick Film Resistors - SMD 1/10watt 470ohms 1% CRCW0603470RFKEB
Thick Film Resistors - SMD 1/10watt 470ohms 1%

Thick Film Resistors - SMD 1/10watt 470ohms 1%

Supplier's Site
SMD 470 OHM 10W Resistor - 52-CRCW0603470RFKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 10W Resistor
52-CRCW0603470RFKEB
SMD 470 OHM 10W Resistor 52-CRCW0603470RFKEB
RES SMD 470 OHM 1% 1/10W 0603 Product overview: CRCW0603470RFKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKEB can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/10W 0603 Product overview: CRCW0603470RFKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603470RFKEBCT-ND CRCW0603470RFKEB 52-CRCW0603470RFKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 470ohms 1% SMD 470 OHM 10W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 (1608 Metric)
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details