Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603470RFKEAC

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4038-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4038-2-ND
Chip Resistor - Surface Mount 541-4038-2-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4038-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4038-6-ND
Chip Resistor - Surface Mount 541-4038-6-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4038-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4038-1-ND
Chip Resistor - Surface Mount 541-4038-1-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327341-CRCW0603470RFKEAC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327341-CRCW0603470RFKEAC
Resistors - Chip Resistor - Surface Mount 1327341-CRCW0603470RFKEAC
Manufacturer: Vishay Dale Win Source Part Number: 1327341-CRCW0603470R FKEAC Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4038-6,541-4038- 2,541-4038-1 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327341-CRCW0603470RFKEAC
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4038-6,541-4038-2,541-4038-1
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.1W 470ohm 75V Resistor - 52-CRCW0603470RFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 470ohm 75V Resistor
52-CRCW0603470RFKEAC
SMD 0.1W 470ohm 75V Resistor 52-CRCW0603470RFKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 470ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW0603470RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 470ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 470ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 470ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW0603470RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 470ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 470ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 470R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay - 26AK5047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
26AK5047
Res, 470R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay 26AK5047
RES, 470R, 1%, 0.1W, THICK FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, THICK FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9132 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9132
Resistance Vishay 45AC9132
Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603470RFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603470RFKEAC
Chip Resistor - Surface Mount CRCW0603470RFKEAC
RES 470 OHM 1% 1/10W 0603

RES 470 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4038-2-ND 1327341-CRCW0603470RFKEAC 52-CRCW0603470RFKEAC 26AK5047 CRCW0603470RFKEAC
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.1W 470ohm 75V Resistor Res, 470R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details