Vishay Precision Group Chip Resistor - Surface Mount CRCW0603470RFKEA

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470HCT-ND
Chip Resistor - Surface Mount 541-470HCT-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470HTR-ND
Chip Resistor - Surface Mount 541-470HTR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470HDKR-ND
Chip Resistor - Surface Mount 541-470HDKR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W 470ohm 75V Resistor - 52-CRCW0603470RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 470ohm 75V Resistor
52-CRCW0603470RFKEA
SMD 0.1W 470ohm 75V Resistor 52-CRCW0603470RFKEA
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 470ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0603470RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 470ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 470ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 470ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0603470RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 470ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 470ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790419
Surface Mount Resistors 6790419
Vishay CRCW0603470RFKEA

Vishay CRCW0603470RFKEA

Supplier's Site
Surface Mount Resistors - 1694398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694398
Surface Mount Resistors 1694398
Vishay CRCW0603470RFKEA

Vishay CRCW0603470RFKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 470 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 470 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
CRCW0603470RFKEA - CRCW0603470RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603470RFKEA
CRCW0603470RFKEA
CRCW0603470RFKEA CRCW0603470RFKEA
CRCW0603470RFKEA

CRCW0603470RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603470RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603470RFKEA
Chip Resistor - Surface Mount CRCW0603470RFKEA
RES SMD 470 OHM 1% 1/10W 0603

RES SMD 470 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay - 52K8556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay
52K8556
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay 52K8556
RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3930
Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3930
RES, THICK FILM, 470R, 1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5395
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5395
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-470HCT-ND 52-CRCW0603470RFKEA 6790419 CRCW0603470RFKEA CRCW0603470RFKEA 52K8556 42K3930 61M5395
Product Name Chip Resistor - Surface Mount SMD 0.1W 470ohm 75V Resistor Surface Mount Resistors Resistors Chip Resistor - Surface Mount CRCW0603470RFKEA Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers