Vishay Intertechnology, Inc. RES 470K OHM 1/10W 5% 0603 SMD CRCW0603470KJNTA

Description
RES 470Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/10W 5% 0603 SMD - CRCW0603470KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/10W 5% 0603 SMD
CRCW0603470KJNTA
RES 470K OHM 1/10W 5% 0603 SMD CRCW0603470KJNTA
RES 470Kohm 1/10W 5% 0603 SMD

RES 470Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603470KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603470KJNTA-ND
Chip Resistor - Surface Mount CRCW0603470KJNTA-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603470KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603470KJNTA
Chip Resistor - Surface Mount CRCW0603470KJNTA
RES SMD 470K OHM 5% 1/10W 0603

RES SMD 470K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603470KJNTA CRCW0603470KJNTA-ND CRCW0603470KJNTA
Product Name RES 470K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details