Vishay Precision Group RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603 CRCW0603470KJNEA

Description
RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603
Request a Quote Datasheet
Description
RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603 - CRCW0603470KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603
CRCW0603470KJNEA
RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603 CRCW0603470KJNEA
RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603

RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-470KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KGCT-ND
Chip Resistor - Surface Mount 541-470KGCT-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KGDKR-ND
Chip Resistor - Surface Mount 541-470KGDKR-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KGTR-ND
Chip Resistor - Surface Mount 541-470KGTR-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 470K, 5%, 0.1W, 0603; Resistance Vishay - 59M6816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.1W, 0603; Resistance Vishay
59M6816
Res, Thick Film, 470K, 5%, 0.1W, 0603; Resistance Vishay 59M6816
RES, THICK FILM, 470K, 5%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 22J0427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.1W, 0603, Reel; Resistance Vishay
22J0427
Res, Thick Film, 470K, 5%, 0.1W, 0603, Reel; Resistance Vishay 22J0427
RES, THICK FILM, 470K, 5%, 0.1W, 0603, REEL; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.1W, 0603, REEL; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603470KJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603470KJNEA
Resistors - Chip Resistor - Surface Mount CRCW0603470KJNEA
RES SMD 470K OHM 5% 1/10W 0603

RES SMD 470K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603470KJNEA 541-470KGCT-ND 59M6816 22J0427 CRCW0603470KJNEA
Product Name RES, FXD, MTL FLM, K 470.00, 00.06W, 05.0%, 0603 Chip Resistor - Surface Mount Res, Thick Film, 470K, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 470K, 5%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0600 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers