Vishay Precision Group Surface Mount Resistors CRCW0603470KFKEA

Description
Vishay CRCW0603470KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603470KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790415
Surface Mount Resistors 6790415
Vishay CRCW0603470KFKEA

Vishay CRCW0603470KFKEA

Supplier's Site
Surface Mount Resistors - 1817829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817829
Surface Mount Resistors 1817829
Vishay CRCW0603470KFKEA

Vishay CRCW0603470KFKEA

Supplier's Site
Surface Mount Resistors - 1694396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694396
Surface Mount Resistors 1694396
Vishay CRCW0603470KFKEA

Vishay CRCW0603470KFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603470KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603470KFKEA
Thick Film ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603470KFKEA
Thick Film ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW0603470KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603470KFKEA
Automotive 75V 100mW Resistor 52-CRCW0603470KFKEA
0603 Thick Film Resistor, 470kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603470KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 470kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603470KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603470KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-470KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KHCT-ND
Chip Resistor - Surface Mount 541-470KHCT-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KHTR-ND
Chip Resistor - Surface Mount 541-470KHTR-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KHDKR-ND
Chip Resistor - Surface Mount 541-470KHDKR-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603470KFKEA
915861-CRCW0603470KFKEA
Chip Resistor - Surface Mount - CRCW0603470KFKEA 915861-CRCW0603470KFKEA
Manufacturer: Vishay Win Source Part Number: 915861-CRCW0603470KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-470KHTR, 541-470KHCT, D11/CRCW0603 100 470K 1% ET1 E3, 541-470KHDKR

Manufacturer: Vishay
Win Source Part Number: 915861-CRCW0603470KFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-470KHTR, 541-470KHCT, D11/CRCW0603 100 470K 1% ET1 E3, 541-470KHDKR

Buy Now Datasheet
Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Vishay - 52K8555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Vishay
52K8555
Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Vishay 52K8555
RES, THICK FILM, 470K, 1%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3929
Res, Thick Film, 470K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3929
RES, THICK FILM, 470K, 1%, 0.1W, 0603, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.1W, 0603, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5394
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5394
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603470KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603470KFKEA
Chip Resistor - Surface Mount CRCW0603470KFKEA
RES SMD 470K OHM 1% 1/10W 0603

RES SMD 470K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790415 1817829 CRCW0603470KFKEA 52-CRCW0603470KFKEA 541-470KHCT-ND 915861-CRCW0603470KFKEA 52K8555 42K3929 61M5394 CRCW0603470KFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0603470KFKEA Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 470K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 470000 ohms 470000 ohms 470000 ohms 470000 ohms 470000 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers