Vishay Intertechnology, Inc. RES 470R 1% 0.063W 0603 CRCW06034700FT

Description
RES 470R 1% 0.063W 0603
Request a Quote
Description
RES 470R 1% 0.063W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470R 1% 0.063W 0603 - CRCW06034700FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470R 1% 0.063W 0603
CRCW06034700FT
RES 470R 1% 0.063W 0603 CRCW06034700FT
RES 470R 1% 0.063W 0603

RES 470R 1% 0.063W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034700FT
Product Name RES 470R 1% 0.063W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers