Vishay Intertechnology, Inc. RES, THICK FILM, 470 OHM, 1/16W, 1%, SMT, 0603 CRCW06034700FRT1

Description
RES, THICK FILM, 470ohm, 1/16W, 1%, SMT, 0603
Request a Quote
Description
RES, THICK FILM, 470ohm, 1/16W, 1%, SMT, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 470 OHM, 1/16W, 1%, SMT, 0603 - CRCW06034700FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 470 OHM, 1/16W, 1%, SMT, 0603
CRCW06034700FRT1
RES, THICK FILM, 470 OHM, 1/16W, 1%, SMT, 0603 CRCW06034700FRT1
RES, THICK FILM, 470ohm, 1/16W, 1%, SMT, 0603

RES, THICK FILM, 470ohm, 1/16W, 1%, SMT, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034700FRT1
Product Name RES, THICK FILM, 470 OHM, 1/16W, 1%, SMT, 0603
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details