Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060346R4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2997 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2997
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2997
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3916 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3916
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3916
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2997
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details