Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060346K4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4268
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4268
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2996 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2996
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2996
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4268
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details