Vishay Precision Group Chip Resistor - Surface Mount CRCW0603464RFKEA

Description
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-464HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464HTR-ND
Chip Resistor - Surface Mount 541-464HTR-ND
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464HDKR-ND
Chip Resistor - Surface Mount 541-464HDKR-ND
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464HCT-ND
Chip Resistor - Surface Mount 541-464HCT-ND
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603464RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603464RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603464RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 464R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8547
Res, Thick Film, 464R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8547
RES, THICK FILM, 464R, 1%, 0.1W, 0603, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.1W, 0603, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Vishay - 52K8546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Vishay
52K8546
Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Vishay 52K8546
RES, THICK FILM, 464R, 1%, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4270
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4270
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-464HTR-ND CRCW0603464RFKEA 52K8547 52K8546 27W4270
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 464R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details